Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length 3021108-01M

Description
USB 2.0 A Male to USB 2.0 Up Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (19/0.08TA+250DNylon )x2C+(52/0.08TA+250D Nylon)x1C+AB 80% Connector A: USB 2.0 A Male Connector B: USB 2.0 Up Angled Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 5V (Nominal)
Request a Quote
Description
USB 2.0 A Male to USB 2.0 Up Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (19/0.08TA+250DNylon )x2C+(52/0.08TA+250D Nylon)x1C+AB 80% Connector A: USB 2.0 A Male Connector B: USB 2.0 Up Angled Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 5V (Nominal)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

USB 2.0 A male to USB 2.0 up-angled Type C male cable, 1 meter in length, with a black PVC outer jacket of 3.0 ± 0.2 mm outer diameter. The cable supports data transfer rates up to 480 Mbps and has a current rating of up to 3 A nominally, with a voltage rating of up to 5 V nominally. The connectors feature nickel-plated shells and PBT insulators; the Type C side includes a 56 kΩ ± 10% resistor between pins A4 and A5. Electrical tests include 100% open/short/miswire verification, 50 V AC/DC hi-pot testing, insulation resistance of at least 10 MΩ, and conductor resistance of no more than 2 Ω. The product contains nickel, per California Proposition 65 warnings.

Datasheet Summary
Powered by GS/AI

USB 2.0 A male to USB 2.0 up-angled Type C male cable, 1 meter in length, with a black PVC outer jacket of 3.0 ± 0.2 mm outer diameter. The cable supports data transfer rates up to 480 Mbps and has a current rating of up to 3 A nominally, with a voltage rating of up to 5 V nominally. The connectors feature nickel-plated shells and PBT insulators; the Type C side includes a 56 kΩ ± 10% resistor between pins A4 and A5. Electrical tests include 100% open/short/miswire verification, 50 V AC/DC hi-pot testing, insulation resistance of at least 10 MΩ, and conductor resistance of no more than 2 Ω. The product contains nickel, per California Proposition 65 warnings.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length - 3021108-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length
3021108-01M
USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length 3021108-01M
USB 2.0 A Male to USB 2.0 Up Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: (19/0.08TA+250DNylon )x2C+(52/0.08TA+250D Nylon)x1C+AB 80% Connector A: USB 2.0 A Male Connector B: USB 2.0 Up Angled Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 5V (Nominal)

USB 2.0 A Male to USB 2.0 Up Angled Type C Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: (19/0.08TA+250DNylon)x2C+(52/0.08TA+250DNylon)x1C+AB 80%
Connector A: USB 2.0 A Male
Connector B: USB 2.0 Up Angled Type C Male
Color: Black
Length: 1 Meter
Current Rating: Up to 3A (Nominal)
Voltage Rating: Up to 5V (Nominal)

Supplier's Site Datasheet
USB Cables - 189-3021108-01M-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to C Male, Up Angle 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to C Male, Up Angle 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021108-01M 189-3021108-01M-ND
Product Name USB 2.0 A Male to USB 2.0 Up Angled Type C Male, Black color, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q121-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9 ft (27.43 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 3M Length - 3021061-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
USB Cables - Q556-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details
Power, Line Cables and Extension Cords - Q111-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers