Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 10FT Length 3021074-10

Description
3021074-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: Black Length: 10ft WCI Division
Request a Quote
Description
3021074-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: Black Length: 10ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Up Angle cable, part number 3021074-10, features a length of 10 feet and is constructed with 28AWG and 24AWG wire specifications. The cable is designed to support high-speed data transfer rates of up to 480Mbps and is backward compatible with USB 1.0 and 1.1 standards. The connectors include a USB 2.0 A Type Male on one end and a USB 2.0 Mini B Type Male Up Angle on the other, both featuring nickel-plated shells for durability. The outer jacket is black, with an outer diameter of approximately 4.2mm. The cable has undergone electrical testing to ensure reliability, including insulation resistance and conductor resistance checks. This product is suitable for applications requiring a reliable USB connection with a specific angled connector design.

Datasheet Summary
Powered by GS/AI

The Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Up Angle cable, part number 3021074-10, features a length of 10 feet and is constructed with 28AWG and 24AWG wire specifications. The cable is designed to support high-speed data transfer rates of up to 480Mbps and is backward compatible with USB 1.0 and 1.1 standards. The connectors include a USB 2.0 A Type Male on one end and a USB 2.0 Mini B Type Male Up Angle on the other, both featuring nickel-plated shells for durability. The outer jacket is black, with an outer diameter of approximately 4.2mm. The cable has undergone electrical testing to ensure reliability, including insulation resistance and conductor resistance checks. This product is suitable for applications requiring a reliable USB connection with a specific angled connector design.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 10FT Length - 3021074-10 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 10FT Length
3021074-10
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 10FT Length 3021074-10
3021074-10 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Up Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Up Angle Color: Black Length: 10ft WCI Division

3021074-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Up Angle
Color: Black
Length: 10ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1222-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1222-ND
USB Cables Q1222-ND
USB 2.0 Cable A Male to Mini B Male, Up Angle 10.00' (3.05m) Shielded

USB 2.0 Cable A Male to Mini B Male, Up Angle 10.00' (3.05m) Shielded

Buy Now Datasheet
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 10Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics - 97AC8898 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 10Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
97AC8898
Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 10Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics 97AC8898
USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 10FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

USB 2.0 A MALE TO USB 2.0 MINI B MALE UP ANGLED, 10FT LENGTH, 480MBPS, BLACK COLOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021074-10 Q1222-ND 97AC8898
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 10FT Length USB Cables Usb 2.0 A Male To Usb 2.0 Mini B Male Up Angled, 10Ft Length, 480Mbps, Black Color Rohs Compliant Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 189-533003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
Power, Line Cables and Extension Cords - Q1216-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 1M Length - 3021056-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Power, Line Cables and Extension Cords - 189-412002-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details