Qualtek Electronics Corp. DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 3FT Length 1321005-03

Description
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 3ft
Request a Quote Datasheet
Description
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 3ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 3FT Length - 1321005-03 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 3FT Length
1321005-03
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 3FT Length 1321005-03
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 3ft

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1PR + 28AWGx5C
Connector A: DVI-D Single Link (18+5) Male
Connector B: DVI-D Single Link (18+5) Male
Color: Black
Length: 3ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1321005-03
Product Name DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 3FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 10FT Length - 3021089-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
FAN POWER CORD T-TYPE 24
Qualtek Electronics Corp.
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q953-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 1M Length - 3021071-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers