3025013-06 is a USB 2.0 A male to USB Micro B male cable with a white PVC molded housing, 6-foot length, and UL2725 cable construction of 28AWG x 1PR + 28AWG x 2C. The connectors feature nickel-plated shells and PBT insulators, with an outer jacket diameter of 4.0 ± 0.2 mm. The cable meets electrical tests including 100% open/short and miss-wire verification, insulation resistance of at least 10 MΩ at DC 300 V, and conductor resistance of no more than 3 Ω. The part is manufactured by Qualtek Electronics Corp., WCI Division.
3025013-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male
Color: White
Length: 6ft
WCI Division
USB 2.0 Cable A Male to Micro B Male 6.00' (1.83m) Shielded
CABLE A PLUG TO MCR B PLUG 6'
USB CORD, 2.0 PLUG A-MICRO B, 1.83M, WHT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3025013-06 | 3025013-06 | Q855-ND | 3025013-06 | 37AC2317 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male, White color, 28/28AWG, 6FT Length | CABLE | USB Cables | Cable Assemblies - USB Cables | Usb Cord, 2.0 Plug A-Micro B, 1.83M, Wht; Connector A Qualtek Electronics |
| Application | Computer | ||||
| Product Type | USB | Serial; USB | USB | USB | |
| Cable Length | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 6 ft (18.3 dm) |