3021015-10 is a USB 2.0 A Male to USB Mini B Male cable with a black PVC molded body and a 10-foot length. The cable uses UL2725 28AWGx1P+26AWGx2C conductors with a 4.2 ± 0.2mm outer jacket. Both connectors feature nickel-plated shells and PBT insulators, with the USB A connector having a white insulator and the Mini B connector a black insulator. Electrical tests verify 100% continuity, minimum 10M ohm insulation resistance at DC400V, and maximum 3 ohm conductor resistance. The cable is packaged one per polybag with a label.
3021015-10 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 26AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male
Color: Black
Length: 10ft
WCI Division
USB 2.0 Cable A Male to Mini B Male 10.00' (3.05m) Shielded
CBL USB2.0 A PL-MIN B PL 10'
USB CABLE, 2.0 PLUG A-MINI B, 3.05M, BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021015-10 | 3021015-10 | Q368-ND | 3021015-10 | 02P4482 |
| Product Name | USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 10FT Length | USB CABLE ASSEMBLY | USB Cables | Cable Assemblies - USB Cables | Usb Cable, 2.0 Plug A-Mini B, 3.05M, Blk; Connector A Qualtek Electronics |
| Application | Computer | Computer | |||
| Product Type | USB | Serial; USB | USB | USB | |
| Cable Length | 10 ft (30.48 dm) | 10 ft (30.48 dm) | 10 ft (30.48 dm) | 10.01 ft (30.5 dm) |