Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 3FT Length 3021103-03

Description
3021103-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: White Length: 3ft WCI Division
Request a Quote
Description
3021103-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: White Length: 3ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3021103-03 is a USB 2.0 A male to USB 2.0 Mini B male cable, 3 feet long, with a white outer jacket and connectors featuring nickel-plated shells. The cable uses UL2725 specification wire: 28 AWG x 1 pair and 24 AWG x 2 conductors, with an outer diameter of 4.2 mm ± 0.2 mm. The connector insulators are PBT, with the A connector in white and the Mini B connector in black. Electrical tests include 100% open/short and miss-wire screening, insulation resistance of at least 10 MΩ at 300 V DC, and conductor resistance of 1 Ω maximum.

Datasheet Summary
Powered by GS/AI

The 3021103-03 is a USB 2.0 A male to USB 2.0 Mini B male cable, 3 feet long, with a white outer jacket and connectors featuring nickel-plated shells. The cable uses UL2725 specification wire: 28 AWG x 1 pair and 24 AWG x 2 conductors, with an outer diameter of 4.2 mm ± 0.2 mm. The connector insulators are PBT, with the A connector in white and the Mini B connector in black. Electrical tests include 100% open/short and miss-wire screening, insulation resistance of at least 10 MΩ at 300 V DC, and conductor resistance of 1 Ω maximum.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 3FT Length - 3021103-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 3FT Length
3021103-03
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 3FT Length 3021103-03
3021103-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Down Angle Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Down Angle Color: White Length: 3ft WCI Division

3021103-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male Down Angle
Color: White
Length: 3ft
WCI Division

Supplier's Site Datasheet
USB Cables - Q1264-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1264-ND
USB Cables Q1264-ND
USB 2.0 Cable A Male to Mini B Male, Down Angle 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Mini B Male, Down Angle 3.00' (914.4mm) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021103-03 Q1264-ND
Product Name USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 3FT Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1131-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type JIS 8303
View Details
USB Cables - Q554-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 6FT Length - 3021101-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 10FT Length - 1321027-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
4 suppliers