Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311022-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q111-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q111-ND
Power, Line Cables and Extension Cords Q111-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,16 AWG, 13 A, NEMA 5-15P - 70133259 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,16 AWG, 13 A, NEMA 5-15P
70133259
POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,16 AWG, 13 A, NEMA 5-15P 70133259
POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,16 AWG, 13 A, NEMA 5-15P

POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,16 AWG, 13 A, NEMA 5-15P

Supplier's Site
Power Cord, Nema 5-15P/free End, 3M, 13A; Connector Type A Qualtek Electronics - 30C0549 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/free End, 3M, 13A; Connector Type A Qualtek Electronics
30C0549
Power Cord, Nema 5-15P/free End, 3M, 13A; Connector Type A Qualtek Electronics 30C0549
POWER CORD, NEMA 5-15P/FREE END, 3M, 13A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

POWER CORD, NEMA 5-15P/FREE END, 3M, 13A; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ftRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 311022-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
311022-01
Cable Assemblies - Power, Line Cables and Extension Cords 311022-01
CORD 16AWG NEMA5-15P - CBL 9.84'

CORD 16AWG NEMA5-15P - CBL 9.84'

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q111-ND 70133259 30C0549 311022-01
Product Name Power, Line Cables and Extension Cords POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,16 AWG, 13 A, NEMA 5-15P Power Cord, Nema 5-15P/free End, 3M, 13A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data