Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length 3021057-02M

Description
3021057-02M USB 2.0 Cable USB 2.0 A Male to USB 2.0 A Female Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Female Color: Black Length: 2 Meter WCI Division
Request a Quote
Description
3021057-02M USB 2.0 Cable USB 2.0 A Male to USB 2.0 A Female Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Female Color: Black Length: 2 Meter WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB 2.0 A Male to USB 2.0 A Female cable, part number 3021057-02M, from Qualtek Electronics Corp. features a length of 2 meters and is constructed with a cable specification of UL 2725, utilizing 28AWG for one pair and 24AWG for two conductors. The connectors are USB 2.0 A Type Male and Female, both with white PBT insulators and nickel-plated shells. The outer jacket is black with an outer diameter of 4.5 ± 0.2mm. The cable supports data transfer speeds of up to 480Mbps and is backward compatible with USB 1.0 and 1.1. Electrical testing includes open, short, and miss wire tests, with insulation resistance rated at a minimum of 10M ohm at DC300V and a maximum conductor resistance of 2 ohm. The product is packaged individually in a polybag with a label.

Datasheet Summary
Powered by GS/AI

The USB 2.0 A Male to USB 2.0 A Female cable, part number 3021057-02M, from Qualtek Electronics Corp. features a length of 2 meters and is constructed with a cable specification of UL 2725, utilizing 28AWG for one pair and 24AWG for two conductors. The connectors are USB 2.0 A Type Male and Female, both with white PBT insulators and nickel-plated shells. The outer jacket is black with an outer diameter of 4.5 ± 0.2mm. The cable supports data transfer speeds of up to 480Mbps and is backward compatible with USB 1.0 and 1.1. Electrical testing includes open, short, and miss wire tests, with insulation resistance rated at a minimum of 10M ohm at DC300V and a maximum conductor resistance of 2 ohm. The product is packaged individually in a polybag with a label.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length - 3021057-02M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length
3021057-02M
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length 3021057-02M
3021057-02M USB 2.0 Cable USB 2.0 A Male to USB 2.0 A Female Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 24AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 A Type Female Color: Black Length: 2 Meter WCI Division

3021057-02M USB 2.0 Cable
USB 2.0 A Male to USB 2.0 A Female
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 24AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 A Type Female
Color: Black
Length: 2 Meter
WCI Division

Supplier's Site Datasheet
USB Cables - Q1105-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q1105-ND
USB Cables Q1105-ND
USB 2.0 Cable A Female to A Male 6.56' (2.00m) Shielded

USB 2.0 Cable A Female to A Male 6.56' (2.00m) Shielded

Buy Now Datasheet
Usb Cord, 2.0 Type A Plug-Rcpt, 6.6Ft; Connector A Qualtek Electronics - 56AC9456 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cord, 2.0 Type A Plug-Rcpt, 6.6Ft; Connector A Qualtek Electronics
56AC9456
Usb Cord, 2.0 Type A Plug-Rcpt, 6.6Ft; Connector A Qualtek Electronics 56AC9456
USB CORD, 2.0 TYPE A PLUG-RCPT, 6.6FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CORD, 2.0 TYPE A PLUG-RCPT, 6.6FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021057-02M Q1105-ND 56AC9456
Product Name USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length USB Cables Usb Cord, 2.0 Type A Plug-Rcpt, 6.6Ft; Connector A Qualtek Electronics
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Left Angled Type C Male, Black color, 1M Length - 3027008-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Type C Male, White color, 30/31/26/34/34AWG, 0.5M Length - 3027007-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 3FT Length - 1225004-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
USB 2.0 A Male to Blunt Cut, Black color, 28/26AWG, 6FT Length - 3021011-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers