Qualtek Electronics Corp. Power, Line Cables and Extension Cords 311027-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q113-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q113-ND
Power, Line Cables and Extension Cords Q113-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

9.84' (3.00m) Power Cord Black NEMA 5-15P To Cable SJT

Buy Now Datasheet
Assembly Cable, Molded Power Cords & Cables - 311027-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Molded Power Cords & Cables
311027-01
Assembly Cable, Molded Power Cords & Cables 311027-01
Assembly Cable, Molded Power Cords & Cables

Assembly Cable, Molded Power Cords & Cables

Buy Now
POWER CORD, 9'10
Fort Worth, TX, USA
POWER CORD, 9'10", 14AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE
70133278
POWER CORD, 9'10", 14AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE 70133278
POWER CORD, 9'10", 14AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE

POWER CORD, 9'10", 14AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 311027-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
311027-01
Cable Assemblies - Power, Line Cables and Extension Cords 311027-01
CORD 14AWG NEMA5-15P - CBL 9.84'

CORD 14AWG NEMA5-15P - CBL 9.84'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q113-ND 311027-01 70133278 311027-01
Product Name Power, Line Cables and Extension Cords Assembly Cable, Molded Power Cords & Cables POWER CORD, 9'10", 14AWG, 3 CONDUCTOR, SJT TYPE, CEE COLOR CODE Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.83 ft (29.96 dm) 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G8-E-10-Q9N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Power, Line Cables and Extension Cords - 189-250138-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 25 ft (76.2 dm)
Connector Type NEMA 5-15P
View Details