Qualtek Electronics Corp. Power, Line Cables and Extension Cords 370021-01

Description
6.00' (1.83m) Power Cord Black BS1363A To IEC 320-C5 H03VV-F
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Black BS1363A To IEC 320-C5 H03VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q961-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q961-ND
Power, Line Cables and Extension Cords Q961-ND
6.00' (1.83m) Power Cord Black BS1363A To IEC 320-C5 H03VV-F

6.00' (1.83m) Power Cord Black BS1363A To IEC 320-C5 H03VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 370021-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
370021-01
Cable Assemblies - Power, Line Cables and Extension Cords 370021-01
CORD BS1363A TO IEC 320-C5 6'

CORD BS1363A TO IEC 320-C5 6'

Supplier's Site
Power Cord, Bs 1363A Plug-Iec C5, 1.83M; Connector To Connector Qualtek Electronics - 50AJ0584 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs 1363A Plug-Iec C5, 1.83M; Connector To Connector Qualtek Electronics
50AJ0584
Power Cord, Bs 1363A Plug-Iec C5, 1.83M; Connector To Connector Qualtek Electronics 50AJ0584
POWER CORD, BS 1363A PLUG-IEC C5, 1.83M; Connector to Connector:BS 1363A Plug to IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, BS 1363A PLUG-IEC C5, 1.83M; Connector to Connector:BS 1363A Plug to IEC 60320 C5; Cable Length - Metric:1.83m; Current Rating:2.5A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q961-ND 370021-01 50AJ0584
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Bs 1363A Plug-Iec C5, 1.83M; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Connector Type BS1363A BS 1363A Plug to IEC 60320 C5
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details