Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/28AWG, 3FT Length 3021003-03

Description
3021003-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Color: Black Length: 3ft WCI Division
Request a Quote
Description
3021003-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Color: Black Length: 3ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021003-03 is a USB 2.0 A male to USB Mini B male cable with a 3-foot length, featuring a UL2725 28AWGx1P+28AWGx2C cable with a black outer jacket of 4.0±0.2mm OD. The connectors are nickel-plated with PBT insulators, rated for 100% open/short and miss-wire testing, 10 MΩ minimum insulation resistance at DC 400V, and conductor resistance of 3 Ω maximum. The assembly uses a PVC molded body in color V398 45P black and is packaged one per polybag with a label. Dimensions are specified with tolerances up to 1.20 mm over 250-500 mm ranges. The part is manufactured under WCI Division, Qualtek Electronics Corp.

Datasheet Summary
Powered by GS/AI

3021003-03 is a USB 2.0 A male to USB Mini B male cable with a 3-foot length, featuring a UL2725 28AWGx1P+28AWGx2C cable with a black outer jacket of 4.0±0.2mm OD. The connectors are nickel-plated with PBT insulators, rated for 100% open/short and miss-wire testing, 10 MΩ minimum insulation resistance at DC 400V, and conductor resistance of 3 Ω maximum. The assembly uses a PVC molded body in color V398 45P black and is packaged one per polybag with a label. Dimensions are specified with tolerances up to 1.20 mm over 250-500 mm ranges. The part is manufactured under WCI Division, Qualtek Electronics Corp.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/28AWG, 3FT Length - 3021003-03 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/28AWG, 3FT Length
3021003-03
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/28AWG, 3FT Length 3021003-03
3021003-03 USB 2.0 Cable USB 2.0 A Male to USB 2.0 Mini B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 28AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 Mini B Type Male Color: Black Length: 3ft WCI Division

3021003-03 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Mini B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Mini B Type Male
Color: Black
Length: 3ft
WCI Division

Supplier's Site Datasheet
Laguna Hills, CA, United States
USB Cables - 3021003-03
906484-3021003-03
USB Cables - 3021003-03 906484-3021003-03
Manufacturer: Qualtek Win Source Part Number: 906484-3021003-03 Features: USB 2.0 Cable A Male to Mini B Male 3.00' (914.4mm) Shielded Package: Bulk Family Name: 3021003 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8544.42.2000 Other Part Number: 302100303, Q362

Manufacturer: Qualtek
Win Source Part Number: 906484-3021003-03
Features: USB 2.0 Cable A Male to Mini B Male 3.00' (914.4mm) Shielded
Package: Bulk
Family Name: 3021003
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8544.42.2000
Other Part Number: 302100303, Q362

Buy Now Datasheet
USB Cables - Q362-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q362-ND
USB Cables Q362-ND
USB 2.0 Cable A Male to Mini B Male 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to Mini B Male 3.00' (914.4mm) Shielded

Buy Now Datasheet
USB CABLE ASSEMBLY - 3021003-03 - Heilind Electronics, Inc.
Wilmington, MA, United States
USB CABLE ASSEMBLY
3021003-03
USB CABLE ASSEMBLY 3021003-03
USB CABLE ASSEMBLY

USB CABLE ASSEMBLY

Buy Now
Usb Cable, 2.0 Plug A-Mini B, 914Mm, Blk; Connector A Qualtek Electronics - 02P4473 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Plug A-Mini B, 914Mm, Blk; Connector A Qualtek Electronics
02P4473
Usb Cable, 2.0 Plug A-Mini B, 914Mm, Blk; Connector A Qualtek Electronics 02P4473
USB CABLE, 2.0 PLUG A-MINI B, 914MM, BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:914mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 PLUG A-MINI B, 914MM, BLK; Connector A:USB Type A Plug; Connector B:Mini USB Type B Plug; Cable Length - Metric:914mm; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - USB Cables - 3021003-03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - USB Cables
3021003-03
Cable Assemblies - USB Cables 3021003-03
CBL USB2.0 A PLUG-MIN B PLUG 3'

CBL USB2.0 A PLUG-MIN B PLUG 3'

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021003-03 906484-3021003-03 Q362-ND 3021003-03 02P4473 3021003-03
Product Name USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/28AWG, 3FT Length USB Cables - 3021003-03 USB Cables USB CABLE ASSEMBLY Usb Cable, 2.0 Plug A-Mini B, 914Mm, Blk; Connector A Qualtek Electronics Cable Assemblies - USB Cables
Application Computer Computer
Product Type USB Serial; USB USB USB
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, Black color, 28/24AWG, 10FT Length - 3021102-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 6FT Length - 3021062-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
USB 3.1 Gen 2 Type C Male to USB 3.1 Gen 2 Left Angled Type C Male, Black color, 1M Length - 3027008-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers