Qualtek Electronics Corp. DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length 1321025-10

Description
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 10ft
Request a Quote
Description
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 10ft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321025-10 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length
1321025-10
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length 1321025-10
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 10ft

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1PR + 28AWGx5C
Connector A: DVI-D Single Link (18+5) Male
Connector B: DVI-D Single Link (18+5) Male
Color: Black
Length: 10ft

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1321025-10
Product Name DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to Blunt Cut, Black color, 28/28AWG, 3FT Length - 3021005-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
7 suppliers
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 6FT Length - 1721005-06 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 6 ft (18.29 dm)
Connector Type HDMI A Male
View Details
4 suppliers
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 16FT Length - 1321039-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - 189-250140-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.9 ft (11.89 dm)
Connector Type NEMA 5-15P
View Details