Qualtek Electronics Corp. NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 120 inches 250137-01

Description
North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 120 inches
Request a Quote Datasheet
Description
North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 120 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 120 inches - 250137-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 120 inches
250137-01
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 120 inches 250137-01
North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 120 inches

North American Outdoor Extension Power Cord
NEMA 5-15P to NEMA 5-15R

Features:

Cordage: SJTW, 14AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: NEMA 5-15R
Approvals: UL, cUL
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 250137-01
Product Name NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 120 inches
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 370026-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
80IN T Type Style Fan Power Cord - 07199-80 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 80 inch (2032 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details