Qualtek Electronics Corp. NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 120 inches 512009-01

Description
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 120 inches Locking Connector rated up to maximum 35lbs
Request a Quote
Description
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 120 inches Locking Connector rated up to maximum 35lbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 120-inch SJTW, 16AWG/3C, black-jacketed power cord with a NEMA 5-15P plug and a locking IEC 60320 C13 connector, rated for 125VAC and 13A, with a temperature rating of 105°C and a locking connector load limit of 35 lbs. The cord meets UL and cUL approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 120-inch SJTW, 16AWG/3C, black-jacketed power cord with a NEMA 5-15P plug and a locking IEC 60320 C13 connector, rated for 125VAC and 13A, with a temperature rating of 105°C and a locking connector load limit of 35 lbs. The cord meets UL and cUL approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 120 inches - 512009-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 120 inches
512009-01
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 120 inches 512009-01
North American Power Cord Q-Secure NEMA 5-15P to Locking IEC 60320 C13 Features: Cordage: SJTW, 16AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 13A Jacket Color: Black Plug: NEMA 5-15P Connector: Locking IEC 60320 C13 Approvals: UL, cUL Length: 120 inches Locking Connector rated up to maximum 35lbs

North American Power Cord
Q-Secure
NEMA 5-15P to Locking IEC 60320 C13
Features:
Cordage: SJTW, 16AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: Locking IEC 60320 C13
Approvals: UL, cUL
Length: 120 inches
Locking Connector rated up to maximum 35lbs

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 512009-01
Product Name NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 120 inches
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 72 inches - 512007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 90 inches - 212013-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 369003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
50IN 90° Style Fan Power Cord - 07190-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers