Qualtek Electronics Corp. IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 20 inches 317001-01

Description
North American Power Cord 317001-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 20 inches
Request a Quote Datasheet
Description
North American Power Cord 317001-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 20 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 to ROJ 2
Mentor, OH, United States
IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 20 inches
317001-01
IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 20 inches 317001-01
North American Power Cord 317001-01 IEC 60320 C14 to ROJ 2", Strip 5/8" Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 20 inches

North American Power Cord
317001-01 IEC 60320 C14 to ROJ 2", Strip 5/8"
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: IEC 60320 C14
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 20 inches

Supplier's Site Datasheet
Power Cord, Iec 60320 C14-Free End, 20; Connector To Connector Qualtek Electronics - 17B6586 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Free End, 20; Connector To Connector Qualtek Electronics
17B6586
Power Cord, Iec 60320 C14-Free End, 20; Connector To Connector Qualtek Electronics 17B6586
POWER CORD, IEC 60320 C14-FREE END, 20"; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:508mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:20" RoHS Compliant: Yes

POWER CORD, IEC 60320 C14-FREE END, 20"; Connector to Connector:IEC 60320 C14 to Free End; Cable Length - Metric:508mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:20" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 317001-01 17B6586
Product Name IEC 60320 C14 to ROJ 2", Strip 5/8", 18AWG / 3C, SVT, 60C, 20 inches Power Cord, Iec 60320 C14-Free End, 20; Connector To Connector Qualtek Electronics
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE RoHS
Number of Conductors 3
Male End Type IEC 60320 C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 369002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 377002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers