Qualtek Electronics Corp. NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches 226003-01

Description
North American Power Cord NEMA 6-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 15A Jacket Color: Black Plug: NEMA 6-15P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
Request a Quote
Description
North American Power Cord NEMA 6-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 15A Jacket Color: Black Plug: NEMA 6-15P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 98-inch power cord with a NEMA 6-15P plug and an IEC 60320 C-19 connector, made of SJT 14AWG/3C unshielded cordage with a black jacket rated for 250VAC and 15A at 60°C. It is UL and cUL approved and RoHS compliant.

Datasheet Summary
Powered by GS/AI

A 98-inch power cord with a NEMA 6-15P plug and an IEC 60320 C-19 connector, made of SJT 14AWG/3C unshielded cordage with a black jacket rated for 250VAC and 15A at 60°C. It is UL and cUL approved and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 226003-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches
226003-01
NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches 226003-01
North American Power Cord NEMA 6-15P to IEC 60320 C19 Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 15A Jacket Color: Black Plug: NEMA 6-15P Other End: IEC 60320 C19 Approvals: UL, cUL Length: 98 inches

North American Power Cord
NEMA 6-15P to IEC 60320 C19
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 250VAC, 15A
Jacket Color: Black
Plug: NEMA 6-15P
Other End: IEC 60320 C19
Approvals: UL, cUL
Length: 98 inches

Supplier's Site Datasheet
Power Cords Qualtek Electronics - 17B6506 - Newark, An Avnet Company
Chicago, IL, United States
Power Cords Qualtek Electronics
17B6506
Power Cords Qualtek Electronics 17B6506
POWER CORDS

POWER CORDS

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 226003-01 17B6506
Product Name NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches Power Cords Qualtek Electronics
Cord Color Black
Number of Conductors 3
Male End Type NEMA 6-15
Cord Length 98 inch (2489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches, Shielded - 312033-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
40IN Straight Style Fan Power Cord - 07100-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
24IN T Type Style Fan Power Cord - 07199-24 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 24 inch (610 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers