Qualtek Electronics Corp. NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches 250136-01

Description
North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 72 inches
Request a Quote Datasheet
Description
North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 72 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches - 250136-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches
250136-01
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches 250136-01
North American Outdoor Extension Power Cord NEMA 5-15P to NEMA 5-15R Features: Cordage: SJTW, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Connector: NEMA 5-15R Approvals: UL, cUL Length: 72 inches

North American Outdoor Extension Power Cord
NEMA 5-15P to NEMA 5-15R

Features:

Cordage: SJTW, 14AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Connector: NEMA 5-15R
Approvals: UL, cUL
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 250136-01
Product Name NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 1-15P Polarized to Split 1 1/2
Specs
Cord Color White
Number of Conductors 2
Male End Type NEMA 1-15P
View Details
CEE 7/7 RIGHT ANGLED to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 366042-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 79 inches, Shielded - 312037-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details