Qualtek Electronics Corp. NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 120 inches 233085-06

Description
North American Hospital Grade Power Cord 233085-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Clear) Other End: IEC 60320 C13 (Clear) Approvals: UL, CSA Length: 120 inches
Request a Quote
Description
North American Hospital Grade Power Cord 233085-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Clear) Other End: IEC 60320 C13 (Clear) Approvals: UL, CSA Length: 120 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hospital grade power cord with NEMA 5-15P (clear) plug and IEC 60320 C13 (clear) connector, 120 inches long, featuring SJT 18AWG/3C unshielded cordage with a 60°C temperature rating, 125VAC, 10A rating, gray jacket, UL and CSA approvals, and RoHS compliance.

Datasheet Summary
Powered by GS/AI

Hospital grade power cord with NEMA 5-15P (clear) plug and IEC 60320 C13 (clear) connector, 120 inches long, featuring SJT 18AWG/3C unshielded cordage with a 60°C temperature rating, 125VAC, 10A rating, gray jacket, UL and CSA approvals, and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 120 inches - 233085-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 120 inches
233085-06
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 120 inches 233085-06
North American Hospital Grade Power Cord 233085-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear) Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Clear) Other End: IEC 60320 C13 (Clear) Approvals: UL, CSA Length: 120 inches

North American Hospital Grade Power Cord
233085-06 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear)
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Clear)
Other End: IEC 60320 C13 (Clear)
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 233085-06
Product Name NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 120 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches - 313006-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2000 mm - 360006-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 72 inches - 412012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
36IN Straight Style Fan Power Cord - 07100-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers