Qualtek Electronics Corp. NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray), 14AWG / 3C, SJT, 60C, 120 inches 233082-06

Description
233082-06 North American Hospital Grade Power Cord NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray) Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: IEC 60320 C19 (Gray) Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet
Description
233082-06 North American Hospital Grade Power Cord NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray) Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: IEC 60320 C19 (Gray) Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray), 14AWG / 3C, SJT, 60C, 120 inches - 233082-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray), 14AWG / 3C, SJT, 60C, 120 inches
233082-06
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray), 14AWG / 3C, SJT, 60C, 120 inches 233082-06
233082-06 North American Hospital Grade Power Cord NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray) Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 15A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade (Gray) Other End: IEC 60320 C19 (Gray) Approvals: UL, CSA Length: 120 inches

233082-06 North American Hospital Grade Power Cord
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray)
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 15A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade (Gray)
Other End: IEC 60320 C19 (Gray)
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 233082-06
Product Name NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray), 14AWG / 3C, SJT, 60C, 120 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SEV 1011 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 378002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
CEI 23-50 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 381002-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 72 inches - 512002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details