Qualtek Electronics Corp. IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 20 inches 318004-01

Description
North American Power Cord IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: IEC 60320 C13 Approvals: UL, cUL Length: 20 inches
Request a Quote
Description
North American Power Cord IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: IEC 60320 C13 Approvals: UL, cUL Length: 20 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with IEC 60320 C-14 plug and IEC 60320 C-13 connector, 20 inches long, constructed with SJT 18AWG/3C unshielded cordage, rated for 125VAC at 10A and 60°C, with a black jacket, and compliant with UL and cUL standards.

Datasheet Summary
Powered by GS/AI

Power cord with IEC 60320 C-14 plug and IEC 60320 C-13 connector, 20 inches long, constructed with SJT 18AWG/3C unshielded cordage, rated for 125VAC at 10A and 60°C, with a black jacket, and compliant with UL and cUL standards.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 20 inches - 318004-01 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 20 inches
318004-01
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 20 inches 318004-01
North American Power Cord IEC 60320 C14 to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: IEC 60320 C14 Other End: IEC 60320 C13 Approvals: UL, cUL Length: 20 inches

North American Power Cord
IEC 60320 C14 to IEC 60320 C13
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: IEC 60320 C14
Other End: IEC 60320 C13
Approvals: UL, cUL
Length: 20 inches

Supplier's Site Datasheet
Power Cord, Iec C14-Iec C13, 0.5M, 10A; Connector Type A Qualtek Electronics - 17B6594 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C14-Iec C13, 0.5M, 10A; Connector Type A Qualtek Electronics
17B6594
Power Cord, Iec C14-Iec C13, 0.5M, 10A; Connector Type A Qualtek Electronics 17B6594
POWER CORD, IEC C14-IEC C13, 0.5M, 10A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:508mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C14-IEC C13, 0.5M, 10A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:508mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 318004-01 17B6594
Product Name IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 20 inches Power Cord, Iec C14-Iec C13, 0.5M, 10A; Connector Type A Qualtek Electronics
Cord Color Black
Approvals CEE RoHS
Number of Conductors 3
Male End Type IEC 60320 C14
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P Hosptial Grade (Black) to IEC 60320 C13 (Black), 16AWG / 3C, SJT, 60C, 120 inches - 233058-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 364018-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 233009-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details