Qualtek Electronics Corp. CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm 363010-D01

Description
Continental Europe Power Cord 363010-D01 CEE 7/7 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 6A Jacket Color: Black Plug: CEE 7/7 Other End: ROJ 50mm, Strip 5mm Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote Datasheet
Description
Continental Europe Power Cord 363010-D01 CEE 7/7 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 6A Jacket Color: Black Plug: CEE 7/7 Other End: ROJ 50mm, Strip 5mm Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 363010-D01 - Qualtek Electronics Corp.
Mentor, OH, United States
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm
363010-D01
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm 363010-D01
Continental Europe Power Cord 363010-D01 CEE 7/7 to ROJ 50mm, Strip 5mm Features: Cordage: H05VV-F, 3 x 0.75, Unshielded Temperature Rating: 70C Rating: 250VAC, 6A Jacket Color: Black Plug: CEE 7/7 Other End: ROJ 50mm, Strip 5mm Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA Length: 2500 mm

Continental Europe Power Cord
363010-D01 CEE 7/7 to ROJ 50mm, Strip 5mm
Features:
Cordage: H05VV-F, 3 x 0.75, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 6A
Jacket Color: Black
Plug: CEE 7/7
Other End: ROJ 50mm, Strip 5mm
Approvals: GERMANY, SWITZERLAND, DENMARK, NORWAY, FINLAND, BELGIUM, ITALY, NETHERLANDS, SWEDEN, AUSTRIA
Length: 2500 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 363010-D01
Product Name CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type CEE 7/7
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 96 inches - 412003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 377002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
NEMA 5-20P to IEC 60320 C19, 12AWG / 3C, SJT, 105C, 98 inches - 227003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-20P
View Details
2 suppliers