Hospital grade power cord with NEMA 5-15P plug and IEC 60320 C13 connector, 120 inches long, using 16AWG/3C SJT cordage with a black jacket, rated for 125VAC and 13A at 60°C, and compliant with UL and CSA standards.
North American Hospital Grade Power Cord
233057-01 NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Black)
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Black
Plug: NEMA 5-15P Hospital Grade (Clear)
Other End: IEC 60320 C13 (Black)
Approvals: UL, CSA
Length: 120 inches
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 233057-01 |
| Product Name | NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Black), 16AWG / 3C, SJT, 60C, 120 inches |
| Cord Color | Black |
| Approvals | CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | NEMA 5-15P |
| Cord Length | 120 inch (3048 mm) |