Qualtek Electronics Corp. NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 16AWG / 3C, SJT, 60C, 120 inches 243013-06

Description
North American Hospital Grade Power Cord NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear) Features: Cordage: SJT, 16AWG / 3C, Unshielded North American Color Code Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade Right Angled (Clear) Other End: IEC 60320 C13 Right Angled (Clear) Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet
Description
North American Hospital Grade Power Cord NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear) Features: Cordage: SJT, 16AWG / 3C, Unshielded North American Color Code Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade Right Angled (Clear) Other End: IEC 60320 C13 Right Angled (Clear) Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 16AWG / 3C, SJT, 60C, 120 inches - 243013-06 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 16AWG / 3C, SJT, 60C, 120 inches
243013-06
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 16AWG / 3C, SJT, 60C, 120 inches 243013-06
North American Hospital Grade Power Cord NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear) Features: Cordage: SJT, 16AWG / 3C, Unshielded North American Color Code Temperature Rating: 60C Rating: 125VAC, 13A Jacket Color: Gray Plug: NEMA 5-15P Hospital Grade Right Angled (Clear) Other End: IEC 60320 C13 Right Angled (Clear) Approvals: UL, CSA Length: 120 inches

North American Hospital Grade Power Cord
NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear)
Features:
Cordage: SJT, 16AWG / 3C, Unshielded
North American Color Code
Temperature Rating: 60C
Rating: 125VAC, 13A
Jacket Color: Gray
Plug: NEMA 5-15P Hospital Grade Right Angled (Clear)
Other End: IEC 60320 C13 Right Angled (Clear)
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 243013-06
Product Name NEMA 5-15P Hospital Grade Right Angled (Clear) to IEC 60320 C13 Right Angled (Clear), 16AWG / 3C, SJT, 60C, 120 inches
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Cord Length 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 120 inches - 233056-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers
AS 3112 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 374016-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals Standards Association of Australia; CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 363012-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details