The 07199-12 is a molded fan cord with a female T termination, rated for 10A at 125VAC and 5A at 250VAC, using SPT-1, 18/2 cordage rated to 105°C and 300V, with a cord length of 305mm ± 50mm and blunt cut terminations. It complies with UL and cUL standards and is RoHS compliant. The part measures 13.4mm ± 0.3mm in width, 7.925mm ± 0.127mm in thickness, and 15.875mm in length.
12in T Type Style Fan Power Cord
Rating: 10A 125VAC
Cordage: SPT-1, 18/2, 105°C
Termination: Blunt Cut
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 07199-12 | CR323-ND |
| Product Name | 12IN T Type Style Fan Power Cord | Fan Cords |
| Number of Conductors | 2 | |
| Cord Length | 12 inch (305 mm) | 12 inch (305 mm) |
| Maximum Cable Temperature | 105 C (221 F) | 105 C (221 F) |