Qualtek Electronics Corp. SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 398002-01

Description
Israel Power Cord 398002-01 SI 32 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SI 32 Other End: IEC 60320 C13 Approvals: ISRAEL Length: 1800 mm
Request a Quote
Description
Israel Power Cord 398002-01 SI 32 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SI 32 Other End: IEC 60320 C13 Approvals: ISRAEL Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with an Israel SI 32 plug and IEC 60320 C13 connector, rated for 250V AC at 10A, constructed with H05VV-F cordage, 3 x 1.0 mm, black jacket, 70°C temperature rating, and 1800 mm length; RoHS compliant and approved for Israel.

Datasheet Summary
Powered by GS/AI

Power cord with an Israel SI 32 plug and IEC 60320 C13 connector, rated for 250V AC at 10A, constructed with H05VV-F cordage, 3 x 1.0 mm, black jacket, 70°C temperature rating, and 1800 mm length; RoHS compliant and approved for Israel.

Suppliers

Company
Product
Description
Supplier Links
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm - 398002-01 - Qualtek Electronics Corp.
Mentor, OH, United States
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
398002-01
SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm 398002-01
Israel Power Cord 398002-01 SI 32 to IEC 60320 C13 Features: Cordage: H05VV-F, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: SI 32 Other End: IEC 60320 C13 Approvals: ISRAEL Length: 1800 mm

Israel Power Cord
398002-01 SI 32 to IEC 60320 C13
Features:
Cordage: H05VV-F, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: SI 32
Other End: IEC 60320 C13
Approvals: ISRAEL
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 398002-01
Product Name SI 32 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 1800 mm
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type SI 32
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P to Split 1 1/2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 377002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
50IN 45° Style Fan Power Cord - 07145-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers