Qualtek Electronics Corp. NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 105C, 120 inches 411019-01

Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet
Description
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 120 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to ROJ 2
Mentor, OH, United States
NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 105C, 120 inches
411019-01
NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 105C, 120 inches 411019-01
North American Power Cord NEMA 5-15P to ROJ 2", Strip 5/8" Features: Cordage: SJT, 14AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 15A Jacket Color: Black Plug: NEMA 5-15P Other End: ROJ 2", Strip 5/8" Approvals: UL, CSA Length: 120 inches

North American Power Cord
NEMA 5-15P to ROJ 2", Strip 5/8"
Features:
Cordage: SJT, 14AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 15A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: ROJ 2", Strip 5/8"
Approvals: UL, CSA
Length: 120 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 411019-01
Product Name NEMA 5-15P to ROJ 2", Strip 5/8", 14AWG / 3C, SJT, 105C, 120 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Fan Cords - CR337-ND - DigiKey
Qualtek Electronics Corp.
Specs
Approvals cUL, UL
Cord Length 72 inch (1829 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches - 223027-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
View Details
BS 1363 to IEC 60320 C13 Right Angled, 3 x 1, H05VV-F, 70C, 2500 mm - 370026-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 370001-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details