Qualtek Electronics Corp. GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm 399012-01

Description
China Power Cord 399012-01 GB 2099 GB1002 to IEC 60320 C13 Features: Cordage: RVV, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: GB 2099 GB1002 Other End: IEC 60320 C13 Approvals: CCC Length: 1800 mm
Request a Quote
Description
China Power Cord 399012-01 GB 2099 GB1002 to IEC 60320 C13 Features: Cordage: RVV, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: GB 2099 GB1002 Other End: IEC 60320 C13 Approvals: CCC Length: 1800 mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

China power cord with a GB 2099 GB 1002 plug and IEC 60320 C13 connector, 1800 mm long, using 3 x 1.0 mm² unshielded RVV cordage, rated for 250 V and 10 A, with a 70°C temperature rating and black jacket, compliant with CCC and RoHS standards.

Datasheet Summary
Powered by GS/AI

China power cord with a GB 2099 GB 1002 plug and IEC 60320 C13 connector, 1800 mm long, using 3 x 1.0 mm² unshielded RVV cordage, rated for 250 V and 10 A, with a 70°C temperature rating and black jacket, compliant with CCC and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm - 399012-01 - Qualtek Electronics Corp.
Mentor, OH, United States
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm
399012-01
GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm 399012-01
China Power Cord 399012-01 GB 2099 GB1002 to IEC 60320 C13 Features: Cordage: RVV, 3 x 1, Unshielded Temperature Rating: 70C Rating: 250VAC, 10A Jacket Color: Black Plug: GB 2099 GB1002 Other End: IEC 60320 C13 Approvals: CCC Length: 1800 mm

China Power Cord
399012-01 GB 2099 GB1002 to IEC 60320 C13
Features:
Cordage: RVV, 3 x 1, Unshielded
Temperature Rating: 70C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: GB 2099 GB1002
Other End: IEC 60320 C13
Approvals: CCC
Length: 1800 mm

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 399012-01
Product Name GB 2099 GB1002 to IEC 60320 C13, 3 x 1, RVV, 70C, 1800 mm
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
Male End Type GB 2099 GB1002
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 36 inches - 512001-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 363014-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details