Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches 212099-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 72 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C13 connector, 72 inches long, constructed with SVT 18AWG/3C unsheathed cord, 60°C temperature rating, 125VAC 10A rating, and black jacket. Complies with UL and CSA approvals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Power cord with NEMA 5-15P plug and IEC 60320 C13 connector, 72 inches long, constructed with SVT 18AWG/3C unsheathed cord, 60°C temperature rating, 125VAC 10A rating, and black jacket. Complies with UL and CSA approvals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches
212099-01
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches 212099-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SVT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 72 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SVT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 212099-01
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 226003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 6-15
View Details
2 suppliers
40IN 45° Style Fan Power Cord - 07145-40 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 40 inch (1016 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches - 223027-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C19 (Gray), 14AWG / 3C, SJT, 60C, 120 inches - 233082-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details