Qualtek Electronics Corp. NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches 223027-01

Description
223027-01 North American Power Cord NEMA 1-15P to IEC 60320 C17 Features: Cordage: SVT, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C17 Approvals: UL, CSA Length: 72 inches
Request a Quote
Description
223027-01 North American Power Cord NEMA 1-15P to IEC 60320 C17 Features: Cordage: SVT, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C17 Approvals: UL, CSA Length: 72 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 223027-01 is a power cord with a NEMA 1-15P plug and an IEC 60320 C17 connector, using 18AWG/2C SVT cordage, 72 inches long, rated for 125VAC at 10A and 105°C, with a black jacket. It is RoHS compliant and certified by UL and CSA.

Datasheet Summary
Powered by GS/AI

The 223027-01 is a power cord with a NEMA 1-15P plug and an IEC 60320 C17 connector, using 18AWG/2C SVT cordage, 72 inches long, rated for 125VAC at 10A and 105°C, with a black jacket. It is RoHS compliant and certified by UL and CSA.

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches - 223027-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches
223027-01
NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches 223027-01
223027-01 North American Power Cord NEMA 1-15P to IEC 60320 C17 Features: Cordage: SVT, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 1-15P Other End: IEC 60320 C17 Approvals: UL, CSA Length: 72 inches

223027-01 North American Power Cord
NEMA 1-15P to IEC 60320 C17
Features:
Cordage: SVT, 18AWG / 2C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 1-15P
Other End: IEC 60320 C17
Approvals: UL, CSA
Length: 72 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 223027-01
Product Name NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded - 312029-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
JIS 8303 to ROJ 50mm, Strip 5mm, 3 x 1.25, VCTF, 60C, 1800 mm - 397004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type JIS 8303
View Details
ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers