Qualtek Electronics Corp. USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male, Black color, 30/34/26AWG, 1M Length 3021106-01M

Description
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C Connector A: USB 2.0 Type C Male Connector B: USB 2.0 Left Angled Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 5V (Nominal)
Request a Quote
Description
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C Connector A: USB 2.0 Type C Male Connector B: USB 2.0 Left Angled Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 5V (Nominal)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male cable from Qualtek Electronics Corp. is designed for reliable data transfer and connectivity. It features a length of 1 meter and is constructed with a cable specification of UL 2725, incorporating 30AWG for power, 34AWG for data, and 26AWG for additional conductors. The cable supports data transfer rates of up to 480 Mbps and is rated for a current of up to 3A and a voltage of up to 5V. The connectors are nickel-plated with a black PBT insulator, ensuring durability and performance. The product is packaged individually in a polybag with a label. Additionally, it is important to note that this product may expose users to chemicals known to the State of California to cause cancer, such as nickel.

Datasheet Summary
Powered by GS/AI

The USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male cable from Qualtek Electronics Corp. is designed for reliable data transfer and connectivity. It features a length of 1 meter and is constructed with a cable specification of UL 2725, incorporating 30AWG for power, 34AWG for data, and 26AWG for additional conductors. The cable supports data transfer rates of up to 480 Mbps and is rated for a current of up to 3A and a voltage of up to 5V. The connectors are nickel-plated with a black PBT insulator, ensuring durability and performance. The product is packaged individually in a polybag with a label. Additionally, it is important to note that this product may expose users to chemicals known to the State of California to cause cancer, such as nickel.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male, Black color, 30/34/26AWG, 1M Length - 3021106-01M - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male, Black color, 30/34/26AWG, 1M Length
3021106-01M
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male, Black color, 30/34/26AWG, 1M Length 3021106-01M
USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C Connector A: USB 2.0 Type C Male Connector B: USB 2.0 Left Angled Type C Male Color: Black Length: 1 Meter Current Rating: Up to 3A (Nominal) Voltage Rating: Up to 5V (Nominal)

USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL2725 30AWGx1PR + 34AWGx2C + 26AWGx2C
Connector A: USB 2.0 Type C Male
Connector B: USB 2.0 Left Angled Type C Male
Color: Black
Length: 1 Meter
Current Rating: Up to 3A (Nominal)
Voltage Rating: Up to 5V (Nominal)

Supplier's Site Datasheet
USB Cables - 189-3021106-01M-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable C Male to C Male, Left Angle 3.28' (1.00m) Shielded

USB 2.0 Cable C Male to C Male, Left Angle 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3021106-01M 189-3021106-01M-ND
Product Name USB 2.0 Type C Male to USB 2.0 Left Angled Type C Male, Black color, 30/34/26AWG, 1M Length USB Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q1131-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type JIS 8303
View Details
Power, Line Cables and Extension Cords - Q140-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male Up Angle, White color, 28/24AWG, 10FT Length - 3021086-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q846-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 7.5 ft (22.86 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers