Qualtek Electronics Corp. Power, Line Cables and Extension Cords 390004-01

Description
5.91' (1.80m) Power Cord Black IRAM 2073 To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
5.91' (1.80m) Power Cord Black IRAM 2073 To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q420-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q420-ND
Power, Line Cables and Extension Cords Q420-ND
5.91' (1.80m) Power Cord Black IRAM 2073 To IEC 320-C13 H05VV-F

5.91' (1.80m) Power Cord Black IRAM 2073 To IEC 320-C13 H05VV-F

Buy Now Datasheet
Power Cord, Iram 2073 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics - 02P4799 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iram 2073 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics
02P4799
Power Cord, Iram 2073 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics 02P4799
POWER CORD, IRAM 2073 PLUG-IEC C13, 1.8M; Connector to Connector:IRAM 2073 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9"RoHS Compliant: Yes

POWER CORD, IRAM 2073 PLUG-IEC C13, 1.8M; Connector to Connector:IRAM 2073 Plug to IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:70.9"RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 390004-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
390004-01
Cable Assemblies - Power, Line Cables and Extension Cords 390004-01
CRD IRAM 2073 - IEC320-C13 5.90'

CRD IRAM 2073 - IEC320-C13 5.90'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q420-ND 02P4799 390004-01
Product Name Power, Line Cables and Extension Cords Power Cord, Iram 2073 Plug-Iec C13, 1.8M; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 5.91 ft (18.01 dm) 5.91 ft (18 dm) 5.91 ft (18.01 dm)
Connector Type IRAM 2073 IRAM 2073 Plug to IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBL-M8G4-E-5-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length - 3021058-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers