Qualtek Electronics Corp. DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length 1321017-06

Description
1321017-06 DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 6ft
Request a Quote
Description
1321017-06 DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 6ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1321017-06 is a DVI-D Dual Link (24+1) male-to-male cable with black nickel-plated connectors, a 28AWG copper conductor cable assembly per UL20276, and a 6-foot length. The connectors feature a molded black PVC insulator with a 4-40 thumb screw, and the cable has an outer jacket diameter of 8.5 ± 0.2 mm. Electrical specifications include conductor resistance under 3 ohms and insulation resistance of at least 10 M ohms at AC300V or DC400V.

Datasheet Summary
Powered by GS/AI

1321017-06 is a DVI-D Dual Link (24+1) male-to-male cable with black nickel-plated connectors, a 28AWG copper conductor cable assembly per UL20276, and a 6-foot length. The connectors feature a molded black PVC insulator with a 4-40 thumb screw, and the cable has an outer jacket diameter of 8.5 ± 0.2 mm. Electrical specifications include conductor resistance under 3 ohms and insulation resistance of at least 10 M ohms at AC300V or DC400V.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length - 1321017-06 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length
1321017-06
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length 1321017-06
1321017-06 DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C Connector A: DVI-D Dual Link (24+1) Male Connector B: DVI-D Dual Link (24+1) Male Color: Black Length: 6ft

1321017-06
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*7 + 28AWGx1PR + 28AWGx3C
Connector A: DVI-D Dual Link (24+1) Male
Connector B: DVI-D Dual Link (24+1) Male
Color: Black
Length: 6ft

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - Q384-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
Q384-ND
Video Cables (DVI, HDMI) Q384-ND
Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 6.0' (1.83m)

Cable Assembly DVI-D Dual Link, Male to DVI-D Dual Link, Male 6.0' (1.83m)

Buy Now Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 1321017-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1321017-06
Cable Assemblies - Video Cables (DVI, HDMI) 1321017-06
CBL M-M DVI-D DUAL LINK 6' SHLD

CBL M-M DVI-D DUAL LINK 6' SHLD

Supplier's Site
Cable, Dvi-D Dual Link Plug-Plug, 6Ft; Connector Type A Qualtek Electronics - 02P3778 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Dual Link Plug-Plug, 6Ft; Connector Type A Qualtek Electronics
02P3778
Cable, Dvi-D Dual Link Plug-Plug, 6Ft; Connector Type A Qualtek Electronics 02P3778
CABLE, DVI-D DUAL LINK PLUG-PLUG, 6FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, DVI-D DUAL LINK PLUG-PLUG, 6FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1321017-06 Q384-ND 1321017-06 02P3778
Product Name DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 6FT Length Video Cables (DVI, HDMI) Cable Assemblies - Video Cables (DVI, HDMI) Cable, Dvi-D Dual Link Plug-Plug, 6Ft; Connector Type A Qualtek Electronics
Application Computer Video
Product Type DVI Cable DVI Cable DVI Cable DVI Cable
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

FAN POWER CORD 90 DEG 36
Qualtek Electronics Corp.
View Details
3 suppliers
USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 1M Length - 3021071-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q346-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7, Right Angle
View Details
4 suppliers
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length - 1226014-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 6
View Details