The 1721005-06 is a 6-foot HDMI A male to HDMI A male cable with a black outer jacket, 7.0 ± 0.2 mm outer diameter, and nickel-plated shells on both connectors. It uses UL20276 cable with 28 AWG conductors and meets electrical tests including 10 MΩ minimum insulation resistance at DC 400 V and 3 Ω maximum conductor resistance. Connectors are HDMI A 19-pin male with PBT insulation.
1721005-06 HDMI Cable
HDMI A Male to HDMI A Male
Features:
High Performance, 1.4b High Speed HDMI Cable
HDCP Compliant
Backwards Compatible with previous HDMI Standards
Specifications:
Cable: UL 20276 (28AWGx1PR)*4 + 28AWGx1PR + 28AWGx5C
Connector A: HDMI A Male
Connector B: HDMI A Male
Color: Black
Length: 6ft
Cable Assembly HDMI-A Male to HDMI-A Male 6.0' (1.83m)
CABLE, HDMI A PLUG-PLUG, 6FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
CABLE M-M HDMI-A 6' SHLD
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1721005-06 | Q398-ND | 02P4021 | 1721005-06 |
| Product Name | HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 28/28/28AWG, 6FT Length | Video Cables (DVI, HDMI) | Cable, Hdmi A Plug-Plug, 6Ft; Connector Type A Qualtek Electronics | Cable Assemblies - Video Cables (DVI, HDMI) |
| Application | Computer | Video | ||
| Cable Length | 6 ft (18.29 dm) | 6 ft (18.29 dm) | 6 ft (18.3 dm) | 6 ft (18.29 dm) |
| Connector Type | HDMI A Male | HDMI Type A Plug |