Qualtek Electronics Corp. HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length 1730001-05M

Description
1730001-05M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 5M
Request a Quote
Description
1730001-05M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 5M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1730001-05M is an HDMI 2.1 active optical cable with HDMI A male connectors at both ends, black outer jacket, and a length of 5000 mm ± 750 mm. It supports video resolutions up to 8K@60Hz and 4K@120Hz with a bandwidth of 48 Gbps. The cable features an aluminum alloy, gold-plated shell and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

1730001-05M is an HDMI 2.1 active optical cable with HDMI A male connectors at both ends, black outer jacket, and a length of 5000 mm ± 750 mm. It supports video resolutions up to 8K@60Hz and 4K@120Hz with a bandwidth of 48 Gbps. The cable features an aluminum alloy, gold-plated shell and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Mentor, OH, United States
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length
1730001-05M
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length 1730001-05M
1730001-05M HDMI 2.1 Active Optical (AOC) Cable HDMI A Male to HDMI A Male Features: Ultra High Speed HDMI 2.1 Cable with Ethernet HDCP Compliant Backwards Compatible with previous HDMI Standards Video Resolution: 8K@60Hz, 4K@120Hz Bandwidth: 48Gbps Color: Black Length: 5M

1730001-05M HDMI 2.1 Active Optical (AOC) Cable
HDMI A Male to HDMI A Male
Features:
Ultra High Speed HDMI 2.1 Cable with Ethernet
HDCP Compliant
Backwards Compatible with previous HDMI Standards
Video Resolution: 8K@60Hz, 4K@120Hz
Bandwidth: 48Gbps
Color: Black
Length: 5M

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - 189-1730001-05M-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
189-1730001-05M-ND
Video Cables (DVI, HDMI) 189-1730001-05M-ND
Cable Assembly HDMI-A Male to HDMI-A Male 16.4' (5.00m)

Cable Assembly HDMI-A Male to HDMI-A Male 16.4' (5.00m)

Buy Now Datasheet
Cable Assy, Hdmi A Plug-Plug, 5M; Connector Type A Qualtek Electronics - 71AJ7558 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Plug-Plug, 5M; Connector Type A Qualtek Electronics
71AJ7558
Cable Assy, Hdmi A Plug-Plug, 5M; Connector Type A Qualtek Electronics 71AJ7558
CABLE ASSY, HDMI A PLUG-PLUG, 5M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A PLUG-PLUG, 5M; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1730001-05M 189-1730001-05M-ND 71AJ7558
Product Name HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length Video Cables (DVI, HDMI) Cable Assy, Hdmi A Plug-Plug, 5M; Connector Type A Qualtek Electronics
Application Computer Video
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 Mini B Male Left Angle, White color, 28/24AWG, 10FT Length - 3021099-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321025-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length - 3021059-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 10FT Length - 1321029-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details