Qualtek Electronics Corp. Power, Line Cables and Extension Cords 240003-06

Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13, Right Angle SJT
Request a Quote Datasheet
Description
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13, Right Angle SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q943-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q943-ND
Power, Line Cables and Extension Cords Q943-ND
10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13, Right Angle SJT

10.00' (3.05m) Power Cord Gray NEMA 5-15P To IEC 320-C13, Right Angle SJT

Buy Now Datasheet
Power Cord, Nema 5-15P-R/a Iec C13, 120; Connector To Connector Qualtek Electronics - 17B6521 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-R/a Iec C13, 120; Connector To Connector Qualtek Electronics
17B6521
Power Cord, Nema 5-15P-R/a Iec C13, 120; Connector To Connector Qualtek Electronics 17B6521
POWER CORD, NEMA 5-15P-R/A IEC C13, 120"; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-R/A IEC C13, 120"; Connector to Connector:NEMA 5-15P to 90° IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:120" RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 240003-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
240003-06
Cable Assemblies - Power, Line Cables and Extension Cords 240003-06
CORD 18AWG 5-15P TO C13 RA 10'

CORD 18AWG 5-15P TO C13 RA 10'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q943-ND 17B6521 240003-06
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 5-15P-R/a Iec C13, 120; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 10 ft (30.48 dm) 9.84 ft (30 dm) 10 ft (30.48 dm)
Connector Type NEMA 5-15P NEMA 5-15P to 90° IEC 60320 C13
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-T1G8-E-5-N-R3G8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; ITT M3
Standards / Certifications EN 61984
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q346-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7, Right Angle
View Details
4 suppliers