3025033-01 is a USB 2.0 A male to Micro USB 2.0 B male cable with a black PVC molded housing, 1ft length, and UL2725 cable construction of 28AWG×1PR + 28AWG×2C. Connectors feature nickel-plated shells and PBT insulators, with conductor resistance ≤2Ω and insulation resistance ≥10MΩ at DC300V. The cable outer jacket has an OD of 4.0±0.2mm.
3025033-01 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 Micro B Type Male
Color: Black
Length: 1ft
WCI Division
USB 2.0 Cable A Male to Micro B Male 1.00' (304.8mm) Shielded
USB CORD, 2.0 PLUG A-MICRO B, 305MM, BLK; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:305mm; Cable Length - Imperial:1ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
CBL USB2.0 A PLUG-MCR B PLUG 1'
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3025033-01 | 3025033-01 | Q968-ND | 37AC2320 | 3025033-01 |
| Product Name | USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 1FT Length | CABLE ASSEMBLIES | USB Cables | Usb Cord, 2.0 Plug A-Micro B, 305Mm, Blk; Connector A Qualtek Electronics | Cable Assemblies - USB Cables |
| Application | Computer | ||||
| Product Type | USB | Serial; USB | USB | USB | |
| Cable Length | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) | 1 ft (3.05 dm) |