Qualtek Electronics Corp. Power, Line Cables and Extension Cords 367003-D01

Description
8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F
Request a Quote Datasheet
Description
8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q346-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q346-ND
Power, Line Cables and Extension Cords Q346-ND
8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black CEE 7/7, Right Angle To IEC 320-C13 H05VV-F

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 367003-D01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
367003-D01
Cable Assemblies - Power, Line Cables and Extension Cords 367003-D01
CORD CEE 7/7RA - IEC320-C13 8.2'

CORD CEE 7/7RA - IEC320-C13 8.2'

Supplier's Site
INTERNATIONAL POWER CORD, 2.5M, 10AMPS - 70133436 - Allied Electronics, Inc.
Fort Worth, TX, USA
INTERNATIONAL POWER CORD, 2.5M, 10AMPS
70133436
INTERNATIONAL POWER CORD, 2.5M, 10AMPS 70133436
INTERNATIONAL POWER CORD, 2.5M, 10AMPS

INTERNATIONAL POWER CORD, 2.5M, 10AMPS

Supplier's Site
Power Cord, Cee 7/7P-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics - 17B6712 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Cee 7/7P-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
17B6712
Power Cord, Cee 7/7P-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics 17B6712
POWER CORD, CEE 7/7P-IEC C13, 2.5M, 10A; Connector Type A:CEE 7/7 Right Angle Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, CEE 7/7P-IEC C13, 2.5M, 10A; Connector Type A:CEE 7/7 Right Angle Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q346-ND 367003-D01 70133436 17B6712
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords INTERNATIONAL POWER CORD, 2.5M, 10AMPS Power Cord, Cee 7/7P-Iec C13, 2.5M, 10A; Connector Type A Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm) 8.2 ft (25 dm) 8.2 ft (25 dm)
Connector Type CEE 7/7, Right Angle Cont. Europe Plug CEE 7/7 Right Angle Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NBR260L - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details