Qualtek Electronics Corp. DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length 1321031-16

Description
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 16ft
Request a Quote
Description
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 16ft
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length - 1321031-16 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length
1321031-16
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length 1321031-16
DVI-A (12+5) Male to VGA HD 15 Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR Connector A: DVI-A (12+5) Male Connector B: VGA HD 15 Male Color: Black Length: 16ft

DVI-A (12+5) Male to VGA HD 15 Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 2919 (28AWGx1PR)*3 + 28AWGx4C + 28AWGx1PR
Connector A: DVI-A (12+5) Male
Connector B: VGA HD 15 Male
Color: Black
Length: 16ft

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1321031-16
Product Name DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - Q946-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 4.92 ft (15 dm)
Connector Type IEC 320-C14
View Details
4 suppliers
USB 3.0 A Male to USB 3.0 Micro B Male + Power Cable, Black color, 30/30/24AWG, 30/28, 2M Length - 3023023-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 20M Length - 1730004-20M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 65.62 ft (200 dm)
Connector Type HDMI A Male
View Details
3 suppliers