Qualtek Electronics Corp. Power, Line Cables and Extension Cords 312016-01

Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q944-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q944-ND
Power, Line Cables and Extension Cords Q944-ND
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
312016-01-290-001-012-RC - 312016-01 - Heilind Electronics, Inc.
Wilmington, MA, United States
312016-01-290-001-012-RC
312016-01
312016-01-290-001-012-RC 312016-01
312016-01-290-001-01 2-RC

312016-01-290-001-012-RC

Buy Now
Cable Assemblies - Power, Line Cables and Extension Cords - 312016-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
312016-01
Cable Assemblies - Power, Line Cables and Extension Cords 312016-01
CORD 14AWG 5-15P - 320-C13 6.56'

CORD 14AWG 5-15P - 320-C13 6.56'

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q944-ND 312016-01 312016-01
Product Name Power, Line Cables and Extension Cords 312016-01-290-001-012-RC Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Female BNC Breakout to Standard Banana Plugs - 1005 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details