Qualtek Electronics Corp. DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 6FT Length 1321019-06

Description
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 6ft
Request a Quote
Description
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 6ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DVI-D Dual Link (24+5) male-to-male cable with UL20276 construction, featuring 28AWG conductors and a 9.5 mm outer jacket, terminated with nickel-plated DVI connectors and #4-40 thumb screws. The cable supports an insulation resistance of at least 10 MΩ at DC 400 V and conductor resistance of no more than 3 Ω. The assembly is black with a PVC molded housing and packaged one per polybag.

Datasheet Summary
Powered by GS/AI

DVI-D Dual Link (24+5) male-to-male cable with UL20276 construction, featuring 28AWG conductors and a 9.5 mm outer jacket, terminated with nickel-plated DVI connectors and #4-40 thumb screws. The cable supports an insulation resistance of at least 10 MΩ at DC 400 V and conductor resistance of no more than 3 Ω. The assembly is black with a PVC molded housing and packaged one per polybag.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321019-06 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 6FT Length
1321019-06
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 6FT Length 1321019-06
DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C Connector A: DVI-D Dual Link (24+5) Male Connector B: DVI-D Dual Link (24+5) Male Color: Black Length: 6ft

DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*7 + (28AWGx1PR)*3 + 28AWGx1PR + 28AWGx5C
Connector A: DVI-D Dual Link (24+5) Male
Connector B: DVI-D Dual Link (24+5) Male
Color: Black
Length: 6ft

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - Q385-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
Q385-ND
Video Cables (DVI, HDMI) Q385-ND
Cable Assembly DVI-I Dual Link, Male to DVI-I Dual Link, Male 6.0' (1.83m)

Cable Assembly DVI-I Dual Link, Male to DVI-I Dual Link, Male 6.0' (1.83m)

Buy Now Datasheet
Cable, Dvi-D Dual Link Plug-Plug, 6Ft; Connector Type A Qualtek Electronics - 02P3780 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Dvi-D Dual Link Plug-Plug, 6Ft; Connector Type A Qualtek Electronics
02P3780
Cable, Dvi-D Dual Link Plug-Plug, 6Ft; Connector Type A Qualtek Electronics 02P3780
CABLE, DVI-D DUAL LINK PLUG-PLUG, 6FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, DVI-D DUAL LINK PLUG-PLUG, 6FT; Connector Type A:DVI-D Dual Link Plug; Connector Type B:DVI-D Dual Link Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - 1321019-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1321019-06
Cable Assemblies - Video Cables (DVI, HDMI) 1321019-06
CBL M-M DVI-I DUAL LINK 6' SHLD

CBL M-M DVI-I DUAL LINK 6' SHLD

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1321019-06 Q385-ND 02P3780 1321019-06
Product Name DVI-D Dual Link (24+5) Male to DVI-D Dual Link (24+5) Male, Black color, 28/28/28AWG, 6FT Length Video Cables (DVI, HDMI) Cable, Dvi-D Dual Link Plug-Plug, 6Ft; Connector Type A Qualtek Electronics Cable Assemblies - Video Cables (DVI, HDMI)
Application Computer Video
Product Type DVI Cable DVI Cable DVI Cable DVI Cable
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length - 3021007-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
6 suppliers
HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 24/24/24AWG, 30FT Length - 1721017-30 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 30 ft (91.44 dm)
Connector Type HDMI A Male
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 28/26AWG, 10FT Length - 3021015-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
5 suppliers
FAN POWER CORD 45 DEG 36
Qualtek Electronics Corp.
View Details
3 suppliers