Qualtek Electronics Corp. FAN POWER CORD 45 DEG 36" 07145-36

Description
FAN POWER CORD 45 DEG 36"
Request a Quote
Description
FAN POWER CORD 45 DEG 36"
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FAN POWER CORD 45 DEG 36
Wilmington, MA, United States
FAN POWER CORD 45 DEG 36"
07145-36
FAN POWER CORD 45 DEG 36" 07145-36
FAN POWER CORD 45 DEG 36"

FAN POWER CORD 45 DEG 36"

Buy Now
Electrical Cable/Wire - 19011669 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
19011669
Electrical Cable/Wire 19011669
FAN POWER CORD; FOR USE WITH:QUALTEK AXIAL FANS; VOLTAGE RATING:125VAC; FAN SIDE CONNECTOR:45¦ ANGLE RECEPTACLE; CURRENT RATING:10A; CABLE LENGTH:36; PRODUCT RANGE:-; ACCESSORY TYPE:FAN POWER CORD; SUPPLY VOLTAGE:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FAN POWER CORD; FOR USE WITH:QUALTEK AXIAL FANS; VOLTAGE RATING:125VAC; FAN SIDE CONNECTOR:45¦ ANGLE RECEPTACLE; CURRENT RATING:10A; CABLE LENGTH:36; PRODUCT RANGE:-; ACCESSORY TYPE:FAN POWER CORD; SUPPLY VOLTAGE:300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Cord; 36 in.; 45 deg; UL Recognized, CSA Certified; 300 V; 7 A - 70111462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 36 in.; 45 deg; UL Recognized, CSA Certified; 300 V; 7 A
70111462
Power Cord; 36 in.; 45 deg; UL Recognized, CSA Certified; 300 V; 7 A 70111462
Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available, contact your local Allied sales representative.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 07145-36 19011669 70111462
Product Name FAN POWER CORD 45 DEG 36" Electrical Cable/Wire Power Cord; 36 in.; 45 deg; UL Recognized, CSA Certified; 300 V; 7 A
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-5-Q7-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Power, Line Cables and Extension Cords - Q1129-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type Cable
View Details
2 suppliers