Qualtek Electronics Corp. USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length 3021007-06

Description
3021007-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 6ft WCI Division
Request a Quote
Description
3021007-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 6ft WCI Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3021007-06 is a USB 2.0 A male to USB 2.0 B male cable with a black outer jacket, 4.2 mm outer diameter, and 6 ft (1830 ± 50 mm) length. The cable uses UL2725 28AWG×1P + 26AWG×2C conductors with nickel-plated shell connectors and white PBT insulators. Electrical tests confirm insulation resistance of at least 10 MΩ at DC400V and conductor resistance of no more than 3 Ω.

Datasheet Summary
Powered by GS/AI

3021007-06 is a USB 2.0 A male to USB 2.0 B male cable with a black outer jacket, 4.2 mm outer diameter, and 6 ft (1830 ± 50 mm) length. The cable uses UL2725 28AWG×1P + 26AWG×2C conductors with nickel-plated shell connectors and white PBT insulators. Electrical tests confirm insulation resistance of at least 10 MΩ at DC400V and conductor resistance of no more than 3 Ω.

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length - 3021007-06 - Qualtek Electronics Corp.
Mentor, OH, United States
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length
3021007-06
USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length 3021007-06
3021007-06 USB 2.0 Cable USB 2.0 A Male to USB 2.0 B Male Features: USB 2.0 and backwards compatible for USB 1.0 and 1.1 Supports High speeds, 480Mbps Twisted-pair construction reduces cross talk to ensure error free transfer Specifications: Cable: UL 2725 28AWGx1PR + 26AWGx2C Connector A: USB 2.0 A Type Male Connector B: USB 2.0 B Type Male Color: Black Length: 6ft WCI Division

3021007-06 USB 2.0 Cable
USB 2.0 A Male to USB 2.0 B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 26AWGx2C
Connector A: USB 2.0 A Type Male
Connector B: USB 2.0 B Type Male
Color: Black
Length: 6ft
WCI Division

Supplier's Site Datasheet
USB-A TO USB-B CABLE, 6 FT BLK - 3021007-06 - Heilind Electronics, Inc.
Wilmington, MA, United States
USB-A TO USB-B CABLE, 6 FT BLK
3021007-06
USB-A TO USB-B CABLE, 6 FT BLK 3021007-06
USB-A TO USB-B CABLE, 6 FT BLK

USB-A TO USB-B CABLE, 6 FT BLK

Buy Now
USB Cables - Q364-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
Q364-ND
USB Cables Q364-ND
USB 2.0 Cable A Male to B Male 6.00' (1.83m) Shielded

USB 2.0 Cable A Male to B Male 6.00' (1.83m) Shielded

Buy Now Datasheet
Computer Cable, Usb, 1.83M, Black; Connector A Qualtek Electronics - 55M6810 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 1.83M, Black; Connector A Qualtek Electronics
55M6810
Computer Cable, Usb, 1.83M, Black; Connector A Qualtek Electronics 55M6810
COMPUTER CABLE, USB, 1.83M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 1.83M, BLACK; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - USB Cables - 3021007-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - USB Cables
3021007-06
Cable Assemblies - USB Cables 3021007-06
CBL USB2.0 A PLUG TO B PLUG 6'

CBL USB2.0 A PLUG TO B PLUG 6'

Supplier's Site
USB Cables - 3021007-06 - ODG (Origin Data Global)
Shenzhen, China
USB Cables
3021007-06
USB Cables 3021007-06
CBL USB2.0 A PLUG TO B PLUG 6'

CBL USB2.0 A PLUG TO B PLUG 6'

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3021007-06 3021007-06 Q364-ND 55M6810 3021007-06 3021007-06
Product Name USB 2.0 A Male to USB 2.0 B Male, Black color, 28/26AWG, 6FT Length USB-A TO USB-B CABLE, 6 FT BLK USB Cables Computer Cable, Usb, 1.83M, Black; Connector A Qualtek Electronics Cable Assemblies - USB Cables USB Cables
Application Computer Computer Computer
Product Type USB Serial; USB USB USB USB; USB Cables
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 5.91 ft (18 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cat 5e UTP, RJ45 to RJ45, Red color, 26AWG, 3FT Length - 1225028-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 3FT Length - 3025030-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
6 suppliers
USB Cables - Q555-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 6.56 ft (19.99 dm)
View Details