1721017-30 is a 30-foot HDMI A male to HDMI A male cable with a black outer jacket, 9.5 ± 0.2 mm outer diameter, and UL20276 cable construction. It features two HDMI A male connectors with gold-plated shells and black PBT insulators. The cable meets insulation resistance of at least 10 MΩ at DC 300 V and conductor resistance of no more than 5 Ω. The cable length is 9150 ± 150 mm.
1721017-30 HDMI Cable
HDMI A Male to HDMI A Male
Features:
High Performance, 1.4b High Speed HDMI Cable
HDCP Compliant
Backwards Compatible with previous HDMI Standards
Specifications:
Cable: UL 20276 (24AWGx1PR)*4 + 24AWGx1PR + 24AWGx5C
Connector A: HDMI A Male
Connector B: HDMI A Male
Color: Black
Length: 30ft
Cable Assembly HDMI-A Male to HDMI-A Male 30.0' (9.14m)
CABLE M-M HDMI-A 30' SHLD
CABLE, HDMI A PLUG-PLUG, 30FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:30ft; Cable Length - Metric:9.15m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1721017-30 | Q404-ND | 1721017-30 | 02P4032 |
| Product Name | HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 24/24/24AWG, 30FT Length | Video Cables (DVI, HDMI) | Cable Assemblies - Video Cables (DVI, HDMI) | Cable, Hdmi A Plug-Plug, 30Ft; Connector Type A Qualtek Electronics |
| Application | Computer | Video | ||
| Cable Length | 30 ft (91.44 dm) | 30 ft (91.44 dm) | 30 ft (91.44 dm) | 30.02 ft (91.5 dm) |
| Connector Type | HDMI A Male | HDMI Type A Plug |