USB 2.0 A female to micro USB 2.0 B male cable with a 1-meter length, white color, and UL2725 28AWGx1PR+28AWGx2C cable construction. The connectors feature nickel-plated shells, with insulated housings of white PBT for the USB A end and black PBT for the micro USB B end. The cable has an overall outer jacket diameter of 4.0 ± 0.2mm and meets electrical tests including 100% open/short/miswire verification, insulation resistance of at least 10M ohm at DC300V, and conductor resistance of no more than 2 ohm. The cable is packaged one per polybag with a label.
USB 2.0 A Female to USB 2.0 Micro B Male
Features:
USB 2.0 and backwards compatible for USB 1.0 and 1.1
Supports High speeds, 480Mbps
Twisted-pair construction reduces cross talk to ensure error free transfer
Specifications:
Cable: UL 2725 28AWGx1PR + 28AWGx2C
Connector A: USB 2.0 A Female
Connector B: USB 2.0 Micro B Male
Color: White
Length: 1 Meter
WCI Division
USB 2.0 Cable A Female to Micro B Male 3.28' (1.00m) Shielded
USB CORD, 2.0 A RCPT-MICRO B PLUG, 3.3FT; Connector A:USB Type A Receptacle; Connector B:Micro USB Type B Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:- RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3021071-01M | Q1119-ND | 56AC9470 |
| Product Name | USB 2.0 A Female to USB 2.0 Micro B Male, White color, 28/28AWG, 1M Length | USB Cables | Usb Cord, 2.0 A Rcpt-Micro B Plug, 3.3Ft; Connector A Qualtek Electronics |
| Application | Computer |