Qualtek Electronics Corp. Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length 1226014-10

Description
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Yellow Length: 10ft
Request a Quote
Description
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Yellow Length: 10ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1226014-10 is a Cat 6 UTP patch cable with 8P8C modular plugs on both ends, intended for Ethernet applications. The cable consists of four twisted pairs of 26AWG stranded copper wire, with a yellow PVC jacket having an outer diameter of 6.0 ± 0.2 mm. It features 50µin gold-plated connectors and complies with TIA-568B wiring. The assembly includes molded strain relief and is RoHS compliant. The cable supports 10/100/1000Base-T Ethernet standards and is rated for 30V and 60°C operation.

Datasheet Summary
Powered by GS/AI

The 1226014-10 is a Cat 6 UTP patch cable with 8P8C modular plugs on both ends, intended for Ethernet applications. The cable consists of four twisted pairs of 26AWG stranded copper wire, with a yellow PVC jacket having an outer diameter of 6.0 ± 0.2 mm. It features 50µin gold-plated connectors and complies with TIA-568B wiring. The assembly includes molded strain relief and is RoHS compliant. The cable supports 10/100/1000Base-T Ethernet standards and is rated for 30V and 60°C operation.

Suppliers

Company
Product
Description
Supplier Links
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length - 1226014-10 - Qualtek Electronics Corp.
Mentor, OH, United States
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length
1226014-10
Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length 1226014-10
RJ45 to RJ45 Features: Enhanced Category 6 650 MHz 4 Twisted Pairs, 30V, 60°C Stranded 568B Wiring 50u" Gold Plated Connectors Molded Strain Relief 1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM Specifications: Cable: Cat 6 UTP 26AWG Stranded Wire Connector A: RJ45 Connector B: RJ45 Color: Yellow Length: 10ft

RJ45 to RJ45
Features:
Enhanced Category 6 650 MHz
4 Twisted Pairs, 30V, 60°C
Stranded 568B Wiring
50u" Gold Plated Connectors
Molded Strain Relief
1000Base-T; 100Base-T; 10Base-T (IEEE 802.3) 100Mbps TP-PMD (ANSI X3T9.5); 55/155Mbps ATM
Specifications:
Cable: Cat 6 UTP 26AWG Stranded Wire
Connector A: RJ45
Connector B: RJ45
Color: Yellow
Length: 10ft

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Cable Assemblies
Product Number 1226014-10
Product Name Cat 6 UTP, RJ45 to RJ45, Yellow color, 26AWG, 10FT Length
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Male to USB 2.0 B Male, Black color, 26/20AWG, 16FT Length - 3021025-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, White color, 28/24AWG, 6FT Length - 3021082-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q100-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P, Polarized
View Details
3 suppliers