Qualtek Electronics Corp. DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length 1321015-06

Description
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 6ft
Request a Quote
Description
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 6ft
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male cable from Qualtek Electronics Corp. is designed for high-quality digital video transmission. It features 28 AWG copper conductors, ensuring efficient signal transfer. The cable supports resolutions up to 2048 x 1536, making it suitable for various display applications. The connectors are nickel-plated for durability, and the cable is encased in a black PVC outer jacket with an outer diameter of approximately 8.5 mm. This 6-foot cable is compliant with the DVI standard defined by the Digital Display Working Group (DDWG) and is tested for insulation resistance and conductor resistance, ensuring reliable performance.

Datasheet Summary
Powered by GS/AI

The DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male cable from Qualtek Electronics Corp. is designed for high-quality digital video transmission. It features 28 AWG copper conductors, ensuring efficient signal transfer. The cable supports resolutions up to 2048 x 1536, making it suitable for various display applications. The connectors are nickel-plated for durability, and the cable is encased in a black PVC outer jacket with an outer diameter of approximately 8.5 mm. This 6-foot cable is compliant with the DVI standard defined by the Digital Display Working Group (DDWG) and is tested for insulation resistance and conductor resistance, ensuring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Mentor, OH, United States
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length
1321015-06
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length 1321015-06
DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male Features: Compliant with the DVI Standard defined by DDQG (Digital Display Working Group) 28AWG Copper Conductors Supports 2048 x 1536 Resolution Specifications: Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1 PR + 28AWGx5C Connector A: DVI-D Single Link (18+5) Male Connector B: DVI-D Single Link (18+5) Male Color: Black Length: 6ft

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male
Features:
Compliant with the DVI Standard defined by DDQG (Digital Display Working Group)
28AWG Copper Conductors
Supports 2048 x 1536 Resolution
Specifications:
Cable: UL 20276 (28AWGx1PR)*4 + (28AWGx1C)*3+28AWGx1PR + 28AWGx5C
Connector A: DVI-D Single Link (18+5) Male
Connector B: DVI-D Single Link (18+5) Male
Color: Black
Length: 6ft

Supplier's Site Datasheet
Cable Assemblies - Video Cables (DVI, HDMI) - 1321015-06 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
1321015-06
Cable Assemblies - Video Cables (DVI, HDMI) 1321015-06
CBL M-M DVI-I SNGL LINK 6' SHLD

CBL M-M DVI-I SNGL LINK 6' SHLD

Supplier's Site
Video Cables (DVI, HDMI) - 1321015-06 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
1321015-06
Video Cables (DVI, HDMI) 1321015-06
CBL M-M DVI-I SNGL LINK 6' SHLD

CBL M-M DVI-I SNGL LINK 6' SHLD

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1321015-06 1321015-06 1321015-06
Product Name DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length Cable Assemblies - Video Cables (DVI, HDMI) Video Cables (DVI, HDMI)
Application Computer Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Power, Line Cables and Extension Cords - Q992-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers
Power, Line Cables and Extension Cords - 189-533001-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3 ft (9.14 dm)
Connector Type NEMA 5-15P
View Details
DVI-D Dual Link (24+1) Male to DVI-D Dual Link (24+1) Male, Black color, 28/28/28AWG, 3FT Length - 1321007-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers