Qualtek Electronics Corp. Power, Line Cables and Extension Cords 221001-03

Description
6.00' (1.83m) Power Cord Brown NEMA 1-15P, Polarized To Cable SPT-1
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord Brown NEMA 1-15P, Polarized To Cable SPT-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q100-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q100-ND
Power, Line Cables and Extension Cords Q100-ND
6.00' (1.83m) Power Cord Brown NEMA 1-15P, Polarized To Cable SPT-1

6.00' (1.83m) Power Cord Brown NEMA 1-15P, Polarized To Cable SPT-1

Buy Now Datasheet
Power Cord, Nema 1-15P-Free End, 72; Connector To Connector Qualtek Electronics - 21M7121 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Free End, 72; Connector To Connector Qualtek Electronics
21M7121
Power Cord, Nema 1-15P-Free End, 72; Connector To Connector Qualtek Electronics 21M7121
POWER CORD, NEMA 1-15P-FREE END, 72"; Connector to Connector:NEMA 1-15P to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-FREE END, 72"; Connector to Connector:NEMA 1-15P to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Brown; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 221001-03 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
221001-03
Cable Assemblies - Power, Line Cables and Extension Cords 221001-03
CORD 18AWG 1-15P POLRZ TO CBL 6'

CORD 18AWG 1-15P POLRZ TO CBL 6'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q100-ND 21M7121 221001-03
Product Name Power, Line Cables and Extension Cords Power Cord, Nema 1-15P-Free End, 72; Connector To Connector Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.3 dm) 6 ft (18.29 dm)
Connector Type NEMA 1-15P, Polarized NEMA 1-15P to Free End
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details