Qualtek Electronics Corp. 80mm Fan Filter Media 30PPI 09325-M/30

Description
80mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Description
80mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Fan filter media for 80mm fans, designed for air filtration, with 30 pores per inch, compliant with UL 900 Class II and RoHS standards, and manufactured in metric units with dimensional tolerances according to the specified range table.

Datasheet Summary
Powered by GS/AI

Fan filter media for 80mm fans, designed for air filtration, with 30 pores per inch, compliant with UL 900 Class II and RoHS standards, and manufactured in metric units with dimensional tolerances according to the specified range table.

Suppliers

Company
Product
Description
Supplier Links
80mm Fan Filter Media 30PPI - 09325-M/30 - Qualtek Electronics Corp.
Mentor, OH, United States
80mm Fan Filter Media 30PPI
09325-M/30
80mm Fan Filter Media 30PPI 09325-M/30
80mm Fan Filter Media UL 900 Rated Material 30PPI (Pores Per Inch) Media 5 Pieces per Bag

80mm Fan Filter Media
UL 900 Rated Material
30PPI (Pores Per Inch) Media
5 Pieces per Bag

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 09325-M/30
Product Name 80mm Fan Filter Media 30PPI
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
40mm Fan Filter Media 100PPI - 09150-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
40mm Plastic Fan Filter Retainer - 09150-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
60mm Plastic Fan Filter Assembly with 100PPI Media - 09250-F/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details