Qualtek Electronics Corp. 120mm Plastic Fan Filter Assembly with 30PPI Media 09450-F/30

Description
120mm Plastic Fan Filter Assembly Filter assembly consists of a guard, foam filter media and media retainer 30PPI Media
Request a Quote Datasheet
Description
120mm Plastic Fan Filter Assembly Filter assembly consists of a guard, foam filter media and media retainer 30PPI Media
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120mm Plastic Fan Filter Assembly with 30PPI Media - 09450-F/30 - Qualtek Electronics Corp.
Mentor, OH, United States
120mm Plastic Fan Filter Assembly with 30PPI Media
09450-F/30
120mm Plastic Fan Filter Assembly with 30PPI Media 09450-F/30
120mm Plastic Fan Filter Assembly Filter assembly consists of a guard, foam filter media and media retainer 30PPI Media

120mm Plastic Fan Filter Assembly
Filter assembly consists of a guard, foam filter media and media retainer
30PPI Media

Supplier's Site Datasheet
FANS Fan Filters - 09450-F/30 - Galco Industrial Electronics
Madison Heights, MI, United States
FANS Fan Filters
09450-F/30
FANS Fan Filters 09450-F/30
Filter/Guard for 4-1/2in. 120mm Fan,

Filter/Guard for 4-1/2in. 120mm Fan,

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Galco Industrial Electronics
Product Category Air Filters (industrial) Air Filters (industrial)
Product Number 09450-F/30 09450-F/30
Product Name 120mm Plastic Fan Filter Assembly with 30PPI Media FANS Fan Filters
Construction Fan Filters Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Retainer - 09450-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
92mm Fan Filter Media 30PPI - 09362-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
120mm Fan Filter Media 30PPI - 09450-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
2 suppliers
40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details