Qualtek Electronics Corp. 80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish 06325-M

Description
80mm Aluminum & Stainless Steel Fan Filter Finish: Mill (No Finish) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06325-M - Mill, no finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Description
80mm Aluminum & Stainless Steel Fan Filter Finish: Mill (No Finish) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06325-M - Mill, no finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 06325-M is an 80mm fan filter screen composed of a stainless steel mesh mounted in an aluminum frame with 0.6mm thickness. The filter has a mill finish and is RoHS compliant. Dimensions include an overall size of 73.17mm by 28.38mm, with a central opening of 4.32mm diameter and a 10mm radius corner. All dimensional tolerances are ±0.5mm unless otherwise specified.

Datasheet Summary
Powered by GS/AI

The 06325-M is an 80mm fan filter screen composed of a stainless steel mesh mounted in an aluminum frame with 0.6mm thickness. The filter has a mill finish and is RoHS compliant. Dimensions include an overall size of 73.17mm by 28.38mm, with a central opening of 4.32mm diameter and a 10mm radius corner. All dimensional tolerances are ±0.5mm unless otherwise specified.

Suppliers

Company
Product
Description
Supplier Links
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06325-M - Qualtek Electronics Corp.
Mentor, OH, United States
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish
06325-M
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish 06325-M
80mm Aluminum & Stainless Steel Fan Filter Finish: Mill (No Finish) These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding. 06325-M - Mill, no finish The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

80mm Aluminum & Stainless Steel Fan Filter
Finish: Mill (No Finish)
These tested and proven filters provide maximum airflow with effective filtering. Black, Mill, and stainless steel finishes are offered to enhance EMI/RFI shielding.
06325-M - Mill, no finish
The tightly woven corrugated mesh screen is encased in a formed aluminum frame built for ruggedness and durability. The filters are designed to fit any standard 60mm - 2 1/2", 80mm - 3 1/8", 92mm - 3 5/8" and 120mm - 4 1/2" tube axial fan. The units are easily washed in a solvent or degreaser and can be mounted directly to the fan or to a panel.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Air Filters (industrial)
Product Number 06325-M
Product Name 80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish
Construction Fan Filters
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 30PPI - 09650-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
150mm Plastic Fan Filter Retainer - 09650-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
40mm Fan Filter Media 60PPI - 09150-M/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details